IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > CD/DVD (re)writers > Pioneer DVR115DSV

DVR-115DSV

Brand: Pioneer
Product code: DVR115DSV
EAN/UPC code: 012562877747
Product family: %%family_name%%
Category: CD/DVD (re)writers 
With these drives you can read and record DVDs and/or CDs in all kinds of different formats. Please notice the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs at the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Release date: 20 Dec 2007
Info modified on: 09 Jun 2009 15:20:03
DVR-115DSV High Speed Dual Format Drive with PATA Interface (Silver)
DVR115DSV Pioneer
53k

-Max 20X writing speed for DVD-R/+R.
-Max 10X writing speed for DVD-R DL / +R DL (Dual / Double Layer media).
-Max 5X reading speed for DVD-RAM.
-Multi-effect LCD Tilt Servo Compensator Mechanism.
-Ultra-DRA (Dynamic Resonance Absorber) low vibration mechanism.
-Performance adusting firmware.
-Disc-Resonance Stabiliser.
-Supports "Buffer Under Run" protection (CD and DVD).
-Data buffer size: 2MB.

Specs
Alternatives
Options
Writing speed
CD write speed 40 x
CD rewrite speed 32 x
DVD+R write speed 20 x
DVD-R write speed 20 x
DVD-R Double Layer write speed 10 x
DVD+R Double Layer write speed 10 x
CD-RW write speed 4 x
DVD+RW write speed 8 x
DVD-RW write speed 6 x
Reading speed
CD read speed 40 x
DVD+R read speed 16 x
DVD-R read speed 20 x
DVD-R Dual Layer read speed 10 x
DVD+RW read speed 13 x
DVD-RW read speed 13 x
CD-R read speed 40 x
CD-RW read speed 32 x
DVD-RAM read speed 5 x
DVD-ROM read speed 16 x
CD-ROM read speed 40 x
Access time
DVD drive average random access time 130 ms
Access time
CD-ROM drive average random access time 120 ms
Optical drive
Internal
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
Loading mechanism
List of mechanisms by which the recording media is loaded into the product
Tray
Drive device, buffer size 2 MB
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
IDE/ATA
Mounting Vertical/Horizontal
Record modes
Disc-at-once (DAO)
Session-at-once (SAO)
Track-at-once (TAO)
Multi session
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
148 x 180 x 42.3 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
800 g
Height
Height of the product
42.3 mm
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
24.6 W
Certificates
Certification UL60950-1 First Edition, CSA C22.2 No.60950-1-03, EN60950-1:2001+A11, CB Report: IEC60950-1:2001, FIMKO, SEMKO
Colour
Colour of product Silver